Acer NITRO 50 N50-100, 3,2 GHz, AMD Ryzen™ 5, 8 GB, 1,26 TB, DVD Super Multi DL, Windows 10 Home
Acer NITRO 50 N50-100. Processor frequency: 3,2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red