Acer logo

Acer NITRO 50 N50-600 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39889
Info modified on:
10 Aug 2024, 10:52:48
Short summary description Acer NITRO 50 N50-600 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black, Red:

Acer NITRO 50 N50-600, 3 GHz, Intel® Core™ i7, 16 GB, 1,51 TB, DVD-RW, Windows 10 Home

Long summary description Acer NITRO 50 N50-600 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black, Red:

Acer NITRO 50 N50-600. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.