Bullet Points Acer Aspire GX-281 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming PC Black, Grey, Red 500 W
- - AMD Ryzen™ 7 1700x 3,4 GHz
- - 16 GB DDR4-SDRAM
- - 2,26 TB HDD+SSD DVD±RW Card reader integrated
- - NVIDIA® GeForce® GTX 1060 3 GB NVIDIA G-SYNC
- - Ethernet LAN Wi-Fi 5 (802.11ac)
- - Windows 10 Home
More>>>
Short summary description Acer Aspire GX-281 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Grey, Red:
This short summary of the Acer Aspire GX-281 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire GX-281, 3,4 GHz, AMD Ryzen™ 7, 16 GB, 2,26 TB, DVD±RW, Windows 10 Home
Long summary description Acer Aspire GX-281 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Grey, Red:
This is an auto-generated long summary of Acer Aspire GX-281 AMD Ryzen™ 7 1700x 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Grey, Red based on the first three specs of the first five spec groups.
Acer Aspire GX-281. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700x. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Grey, Red