Acer Aspire GX-281, 3,4 GHz, AMD Ryzen™ 7, 8 GB, 2,26 TB, DVD Super Multi DL, Windows 10 Home
Acer Aspire GX-281. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700x. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black