Acer Aspire GX-281, 3,2 GHz, AMD Ryzen™ 5, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Acer Aspire GX-281. Processor frequency: 3,2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black, Red