Acer logo

Acer Aspire M5100 Intel® Core™2 Quad Q9500 3 GB DDR2-SDRAM 500 GB AMD Radeon X1250 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82723
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5100 Intel® Core™2 Quad Q9500 3 GB DDR2-SDRAM 500 GB AMD Radeon X1250 Windows Vista Home Premium Tower PC:

Acer Aspire M5100, 2,83 GHz, Intel® Core™2 Quad, 3 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M5100 Intel® Core™2 Quad Q9500 3 GB DDR2-SDRAM 500 GB AMD Radeon X1250 Windows Vista Home Premium Tower PC:

Acer Aspire M5100. Processor frequency: 2,83 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9500. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.