Acer Aspire M3800-X223HQ, 2,5 GHz, Intel® Pentium®, E5200, 6 GB, 1 TB, Windows Vista Home Premium
Acer Aspire M3800-X223HQ. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4350. Wi-Fi. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC