Acer logo

Acer Aspire Z5610-AIO 59,9 cm (23.6") 1920 x 1080 pixels 4 GB 1 TB AMD Radeon HD 4670 Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80298
Info modified on:
07 Oct 2024, 16:48:56
Short summary description Acer Aspire Z5610-AIO 59,9 cm (23.6") 1920 x 1080 pixels 4 GB 1 TB AMD Radeon HD 4670 Windows 7 Home Premium Silver:

Acer Aspire Z5610-AIO, 59.9 cm (23.6"), Full HD, 4 GB, 1000 GB, Windows 7 Home Premium, Silver

Long summary description Acer Aspire Z5610-AIO 59,9 cm (23.6") 1920 x 1080 pixels 4 GB 1 TB AMD Radeon HD 4670 Windows 7 Home Premium Silver:

Acer Aspire Z5610-AIO. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.33 GHz. Internal memory: 4 GB. Total storage capacity: 1000 GB. Discrete graphics adapter model: AMD Radeon HD 4670. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.