Acer Aspire X3810, 2,33 GHz, Intel® Core™2 Quad, 4 GB, 320 GB, DVD Super Multi, Windows Vista Home Premium
Acer Aspire X3810. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC