Acer logo

Acer Aspire X1700 Intel® Pentium® E2220 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4650 Windows Vista Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60443
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Acer Aspire X1700 Intel® Pentium® E2220 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4650 Windows Vista Home Premium Tower PC Black:

Acer Aspire X1700, 2,4 GHz, Intel® Pentium®, 4 GB, 640 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire X1700 Intel® Pentium® E2220 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4650 Windows Vista Home Premium Tower PC Black:

Acer Aspire X1700. Processor frequency: 2,4 GHz, Processor family: Intel® Pentium®, Processor model: E2220. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4650. Wi-Fi. Operating system installed: Windows Vista Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.