Acer logo

Acer Aspire M3802 Intel® Core™2 Quad Q8300 4 GB DDR2-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50577
Info modified on:
14 Mar 2024, 18:33:14
Short summary description Acer Aspire M3802 Intel® Core™2 Quad Q8300 4 GB DDR2-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire M3802, 2,5 GHz, Intel® Core™2 Quad, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3802 Intel® Core™2 Quad Q8300 4 GB DDR2-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire M3802. Processor frequency: 2,5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.