Acer logo

Acer Aspire T160 AMD Sempron 3200+ 3200+ 1 GB DDR-SDRAM 200 GB NVIDIA GeForce 6200 LE Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69320
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T160 AMD Sempron 3200+ 3200+ 1 GB DDR-SDRAM 200 GB NVIDIA GeForce 6200 LE Windows XP Home Edition Mini Tower PC:

Acer Aspire T160 AMD Sempron 3200+, 1,8 GHz, AMD Sempron, 3200+, 1 GB, 200 GB, Windows XP Home Edition

Long summary description Acer Aspire T160 AMD Sempron 3200+ 3200+ 1 GB DDR-SDRAM 200 GB NVIDIA GeForce 6200 LE Windows XP Home Edition Mini Tower PC:

Acer Aspire T160 AMD Sempron 3200+. Processor frequency: 1,8 GHz, Processor family: AMD Sempron, Processor model: 3200+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA GeForce 6200 LE. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.