Acer logo

Acer Aspire M7721 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 487 Windows 7 Home Premium Tower PC Black, Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110346
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M7721 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 487 Windows 7 Home Premium Tower PC Black, Blue:

Acer Aspire Aspire M7721, 2.66 GHz, Intel® Core™ i7, 6 GB, 1000 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M7721 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 487 Windows 7 Home Premium Tower PC Black, Blue:

Acer Aspire Aspire M7721. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics adapter model: AMD Radeon HD 487. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Product colour: Black,Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.