Acer logo

Acer Aspire M1641 Intel® Pentium® E5300 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132974
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1641 Intel® Pentium® E5300 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Tower PC Black:

Acer Aspire M1641, 2,6 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD-RW, Windows Vista Home Basic

Long summary description Acer Aspire M1641 Intel® Pentium® E5300 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows Vista Home Basic Tower PC Black:

Acer Aspire M1641. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.