Acer logo

Acer Aspire E560 Intel® Pentium® D 915 1 GB DDR2-SDRAM 500 GB AMD Radeon X1600 SE Windows Vista Home Premium Mini Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E560 Intel® Pentium® D 915 1 GB DDR2-SDRAM 500 GB AMD Radeon X1600 SE Windows Vista Home Premium Mini Tower PC:

Acer Aspire E560, 2,8 GHz, Intel® Pentium® D, 1 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire E560 Intel® Pentium® D 915 1 GB DDR2-SDRAM 500 GB AMD Radeon X1600 SE Windows Vista Home Premium Mini Tower PC:

Acer Aspire E560. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium® D, Processor model: 915. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1600 SE. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.