Acer logo

Acer Aspire L5100-TV AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon X1250 Windows Vista Home Premium PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132959
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire L5100-TV AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon X1250 Windows Vista Home Premium PC:

Acer Aspire L5100-TV, 2,6 GHz, AMD Athlon, 2 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire L5100-TV AMD Athlon 5000+ 2 GB DDR2-SDRAM 500 GB AMD Radeon X1250 Windows Vista Home Premium PC:

Acer Aspire L5100-TV. Processor frequency: 2,6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Premium. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.