Acer logo

Acer Aspire T671 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86842
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T671 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Tower PC:

Acer Aspire T671, 3 GHz, Intel® Pentium® 4, 631, 1 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire T671 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Tower PC:

Acer Aspire T671. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 631. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.