Acer logo

Acer Aspire M5640-Q93 Intel® Core™2 Quad Q9300 4 GB DDR2-SDRAM 1,24 TB NVIDIA® GeForce® 8800 GT Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5640-Q93 Intel® Core™2 Quad Q9300 4 GB DDR2-SDRAM 1,24 TB NVIDIA® GeForce® 8800 GT Windows Vista Home Premium Tower PC:

Acer Aspire M5640-Q93, 2,5 GHz, Intel® Core™2 Quad, Q9300, 4 GB, 1,24 TB, Windows Vista Home Premium

Long summary description Acer Aspire M5640-Q93 Intel® Core™2 Quad Q9300 4 GB DDR2-SDRAM 1,24 TB NVIDIA® GeForce® 8800 GT Windows Vista Home Premium Tower PC:

Acer Aspire M5640-Q93. Processor frequency: 2,5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1,24 TB. Discrete graphics card model: NVIDIA® GeForce® 8800 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.