3M logo

3M PF240W1B 61 cm (24") Monitor Frameless display privacy filter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
524432
Info modified on:
16 Jun 2025, 10:27:05
Short summary description 3M PF240W1B 61 cm (24") Monitor Frameless display privacy filter:

3M PF240W1B, 61 cm (24"), 16:10, Monitor, Frameless display privacy filter, Glossy / Matt, Anti-glare

Long summary description 3M PF240W1B 61 cm (24") Monitor Frameless display privacy filter:

3M PF240W1B. Maximum screen size: 61 cm (24"). Aspect ratio: 16:10. Suitable for: Monitor, Type: Frameless display privacy filter. Surface finish: Glossy / Matt, Protection features: Dust resistant, Scratch-resistant, Limits viewing angle: 60°. Weight: 107 g

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.