3M Vikuiti DQCM30, Matte screen protector, >3H, Polyester, 1 pc(s)
3M Vikuiti DQCM30. Screen protector type: Matte screen protector, Material: Polyester, Hardness: >3H, Brand compatibility: Archos, Compatibility: Archos 101 Helium. Quantity per pack: 1 pc(s)