2-Power 2PCM-CT8G3S1339MCEU, 8 GB, 1 x 8 GB, DDR3, 1600 MHz
2-Power 2PCM-CT8G3S1339MCEU. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 11