Zyxel logo

Zyxel NBG412W3G Cellular network router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64708
Info modified on:
14 Mar 2024, 19:51:11
Short summary description Zyxel NBG412W3G Cellular network router:

Zyxel NBG412W3G, Cellular network router, White, IEEE 802.11b, IEEE 802.11g, PPPoE, PPTP, NAT, RIPv1, RIP 2, AC, DC, 12 V

Long summary description Zyxel NBG412W3G Cellular network router:

Zyxel NBG412W3G. Device type: Cellular network router, Product colour: White. Networking standards: IEEE 802.11b, IEEE 802.11g, Supported network protocols: PPPoE, PPTP, NAT, RIPv1, RIP 2. Power source type: AC, DC, Output voltage: 12 V. Weight: 190 g, Dimensions (WxDxH): 190 x 150 x 33 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.