Zyxel logo

Zyxel XGS4600-32F Managed L3 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304569
Info modified on:
04 Apr 2023, 11:07:18
Short summary description Zyxel XGS4600-32F Managed L3 Black:

Zyxel XGS4600-32F, Managed, L3, Rack mounting

Long summary description Zyxel XGS4600-32F Managed L3 Black:

Zyxel XGS4600-32F. Switch type: Managed, Switch layer: L3. Console port: RS-232. MAC address table: 32000 entries, Switching capacity: 136 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ad, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.