Zyxel logo

Zyxel PLA5405 v2 1200 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139937
Info modified on:
23 Apr 2025, 15:56:37
End of life date:
01 Apr 2021
Short summary description Zyxel PLA5405 v2 1200 Mbit/s Ethernet LAN White 2 pc(s):

Zyxel PLA5405 v2, 1200 Mbit/s, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV2, 128-bit AES, 300 m

Long summary description Zyxel PLA5405 v2 1200 Mbit/s Ethernet LAN White 2 pc(s):

Zyxel PLA5405 v2. Maximum data transfer rate: 1200 Mbit/s, Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Power consumption (typical): 4 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V. Product colour: White, Certification: CE, FCC, BSMI CE-LVD, IEC. Width: 90 mm, Depth: 60 mm, Height: 27 mm. Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.