Zyxel logo

Zyxel LTE7460-M608 Cellular network router

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223319
Info modified on:
14 Mar 2024, 19:10:02
Short summary description Zyxel LTE7460-M608 Cellular network router:

Zyxel LTE7460-M608, Cellular network router, Plastic, Wall mounting, 10,100 Mbit/s, DHCP, DMZ, IPv4/IPv6, ICMP, Edge, GPRS, GSM, LTE, UMTS

Long summary description Zyxel LTE7460-M608 Cellular network router:

Zyxel LTE7460-M608. Device type: Cellular network router, Housing material: Plastic, Mounting: Wall mounting. Ethernet LAN data rates: 10,100 Mbit/s, Supported network protocols: DHCP, DMZ, IPv4/IPv6, ICMP. Data network: Edge, GPRS, GSM, LTE, UMTS, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSUPA, UMTS. Serial interface type: RJ-45. Safety: EN62311, EN62209-2, Certification: EN301511, EN301908-1, EN301908-2, EN301908-1, EN301908-13

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.