Zyxel logo

Zyxel ZyWALL LTE 7410 wired router Gigabit Ethernet White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94063
Info modified on:
14 Mar 2024, 19:36:11
Short summary description Zyxel ZyWALL LTE 7410 wired router Gigabit Ethernet White:

Zyxel ZyWALL LTE 7410, Ethernet WAN, Gigabit Ethernet, DSL WAN, SIM card slot, White

Long summary description Zyxel ZyWALL LTE 7410 wired router Gigabit Ethernet White:

Zyxel ZyWALL LTE 7410. Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s. 4G bands supported: 2500,2600 MHz. VoIP protocols: FXS, Voice codecs: G.168, VAD, Supported protocols: PPTP/L2TP/IPSec/GRE. Certification: RoHS, FCC. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.