Zyxel LTE3316-M604, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, White, Tabletop router
Zyxel LTE3316-M604. WAN connection type: RJ-11/RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 2G standards: GSM, 3G standards: HSPA+, HSUPA, WCDMA. Security algorithms: WPA, WPA2