Zyxel logo

Zyxel 660HNU-T1 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81785
Info modified on:
14 Mar 2024, 19:30:24
Short summary description Zyxel 660HNU-T1 wireless router Fast Ethernet Black:

Zyxel 660HNU-T1, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description Zyxel 660HNU-T1 wireless router Fast Ethernet Black:

Zyxel 660HNU-T1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, HTTPS, IGMP v1/2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.