Zyxel logo

Zyxel 870HN-51b wireless router Fast Ethernet White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21752
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel 870HN-51b wireless router Fast Ethernet White:

Zyxel 870HN-51b, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, White

Long summary description Zyxel 870HN-51b wireless router Fast Ethernet White:

Zyxel 870HN-51b. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ITU.T G.993.1 VDSL1, ITU.T G.993.2 VDSL2, SRA, UPBO, PhyR PHY, PTM, PPPoE. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: White, LED indicators: LAN, Power, Status

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.