Zyxel logo

Zyxel NAS326 NAS Desktop Marvell Armada 380 Armada 380 0,512 GB DDR3 4 TB HDD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79986
Info modified on:
14 Mar 2024, 18:21:07
Short summary description Zyxel NAS326 NAS Desktop Marvell Armada 380 Armada 380 0,512 GB DDR3 4 TB HDD Black:

Zyxel NAS326, NAS, Desktop, Marvell Armada 380, Armada 380, 0,512 GB, DDR3

Long summary description Zyxel NAS326 NAS Desktop Marvell Armada 380 Armada 380 0,512 GB DDR3 4 TB HDD Black:

Zyxel NAS326. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell Armada 380, Processor model: Armada 380, Processor frequency: 1,3 GHz. Internal memory: 0,512 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.