Zyxel logo

Zyxel NBG-415N Draft 802.11n wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23086
Info modified on:
14 Mar 2024, 19:12:10
Short summary description Zyxel NBG-415N Draft 802.11n wireless router:

Zyxel NBG-415N Draft 802.11n Wireless Router, IEEE 802.11b, IEEE 802.11g, Ethernet, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, PPTP, L2TP, PPPoE, 0 - 40 °C, 10 - 70%

Long summary description Zyxel NBG-415N Draft 802.11n wireless router:

Zyxel NBG-415N Draft 802.11n Wireless Router. Networking standards: IEEE 802.11b, IEEE 802.11g. Switching protocols: Ethernet, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Supported network protocols: PPTP, L2TP, PPPoE. Weight: 412 g. Dimensions (WxDxH): 190 x 150 x 33 mm, Maximum data transfer rate: 0,3 Gbit/s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.