Zenith logo

Zenith ZWM7121W washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50669
Info modified on:
25 Feb 2025, 13:55:11
Short summary description Zenith ZWM7121W washing machine Front-load 7 kg 1200 RPM White:

Zenith ZWM7121W, Front-load, 7 kg, B, 76 dB, 1200 RPM, E

Long summary description Zenith ZWM7121W washing machine Front-load 7 kg 1200 RPM White:

Zenith ZWM7121W. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 840 mm. Energy efficiency class: E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.