Zalman logo

Zalman ZM600-HP power supply unit 600 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71543
Info modified on:
19 Mar 2024, 10:09:19
Short summary description Zalman ZM600-HP power supply unit 600 W Black:

Zalman ZM600-HP, 600 W, 100 - 240 V, Overload, Semi-Modular, Black, 0 - 50 °C

Long summary description Zalman ZM600-HP power supply unit 600 W Black:

Zalman ZM600-HP. Total power: 600 W, AC input voltage: 100 - 240 V, Power protection features: Overload. Cabling type: Semi-Modular. Product colour: Black. Dimensions (WxDxH): 165 x 150 x 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.