Zalman logo

Zalman ZM-K400G keyboard Gaming USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70266
Info modified on:
30 Sept 2021, 14:05:59
Short summary description Zalman ZM-K400G keyboard Gaming USB Black:

Zalman ZM-K400G, Full-size (100%), Wired, USB, Black

Long summary description Zalman ZM-K400G keyboard Gaming USB Black:

Zalman ZM-K400G. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 118. Cable length: 1,5 m. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.