Zalman logo

Zalman T7 computer case Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46963
Info modified on:
28 Apr 2020, 11:05:19
Short summary description Zalman T7 computer case Midi Tower Black:

Zalman T7, Midi Tower, PC, Black, ATX, micro ATX, Mini-ATX, Plastic, Steel, Home/Office

Long summary description Zalman T7 computer case Midi Tower Black:

Zalman T7. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 202 mm, Depth: 384 mm, Height: 438 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.