Yealink SIP-T48G, IP Phone, Black, Wired handset, 1000 entries, LED, 17,8 cm (7")
Yealink SIP-T48G. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LED, Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels. AC adapter input voltage: 100 - 240 V. Width: 266 mm, Depth: 266 mm, Height: 185 mm