Yealink logo

Yealink SIP-T20P IP phone Black 4 lines

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79445
Info modified on:
24 Apr 2024, 12:40:35
End of life date:
20 Mar 2022
Short summary description Yealink SIP-T20P IP phone Black 4 lines:

Yealink SIP-T20P, IP Phone, Black, Wired handset, 4 lines, CNG, G.711, G.722, G.723.1, G.726, G.729ab, VAD, FTP/TFTP/HTTP/PnP

Long summary description Yealink SIP-T20P IP phone Black 4 lines:

Yealink SIP-T20P. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Lines quantity: 4 lines. Voice codecs: CNG, G.711, G.722, G.723.1, G.726, G.729ab, VAD. Supported network protocols: FTP/TFTP/HTTP/PnP, Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3af. AC adapter input voltage: 100 - 240 V, Power consumption (typical): 2,7 W, Power consumption (PowerSave): 2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.