Xtorm XP500, 192000 mAh, Lithium-Ion (Li-Ion), Quick Charge 3.0, 19,2 V, 500 W, Black, Orange
Xtorm XP500. Battery capacity: 192000 mAh, Battery technology: Lithium-Ion (Li-Ion), Fast charging technology: Quick Charge 3.0, Battery voltage: 19,2 V. USB Type-A output ports: 3, USB Type-C ports quantity: 1. Total output power: 500 W. Product colour: Black, Orange