Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23526675 data-sheets &
42182 brands
– register (free)
Trays & Feeders
Xerox Elatec TWN4 Legic NFC
Xerox Elatec TWN4 Legic NFC
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Xerox 497N04034
XML doc
Icecat LIVE: JS for Xerox 497N04034
Icecat Live DOC
JSON product data for Xerox 497N04034
JSON DOC
CSV product data for Xerox 497N04034
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Xerox
Product name:
Elatec TWN4 Legic Nfc-P RFID Card Reader White USB 12CM Cable
Product code:
497N04034
GTIN (EAN/UPC):
0095205829969
Category:
Trays & Feeders
Icecat Product ID:
30943430
Data-sheet quality:
created/standardized by Icecat
Product views:
183008
Info modified on:
01 Aug 2025, 08:03:29
Xerox 497N04034 (Icecat)
Short summary description Xerox Elatec TWN4 Legic NFC:
Xerox Elatec TWN4 Legic NFC, -25 - 80 °C, -45 - 85%, 20 g
Long summary description Xerox Elatec TWN4 Legic NFC:
Xerox Elatec TWN4 Legic NFC. Weight: 20 g
More >>>
Report mistake
Embed the product datasheet into your content.
XML product data for Xerox 497N04034
XML doc
Icecat LIVE: JS for Xerox 497N04034
Icecat Live DOC
JSON product data for Xerox 497N04034
JSON DOC
CSV product data for Xerox 497N04034
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE