Xerox logo

Xerox 097N02254 tray/feeder Auto document feeder (ADF) 550 sheets

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178384
Info modified on:
22 Jan 2024, 17:25:19
Short summary description Xerox 097N02254 tray/feeder Auto document feeder (ADF) 550 sheets:

Xerox 097N02254, Auto document feeder (ADF), WorkCentre 3300 Series, Phaser 3330, 550 sheets, China, 497,8 mm, 563,9 mm

Long summary description Xerox 097N02254 tray/feeder Auto document feeder (ADF) 550 sheets:

Xerox 097N02254. Type: Auto document feeder (ADF), Compatibility: WorkCentre 3300 Series, Phaser 3330, Maximum capacity: 550 sheets. Package width: 497,8 mm, Package depth: 563,9 mm, Package height: 284,5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.