WMF logo

WMF 1892626210 Black, Stainless steel Strawberry

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54198
Info modified on:
07 Jun 2024, 17:46:40
Short summary description WMF 1892626210 Black, Stainless steel Strawberry:

WMF 1892626210, Strawberry, Black, Stainless steel, Stainless steel, Plastic, 1 pc(s), China

Long summary description WMF 1892626210 Black, Stainless steel Strawberry:

WMF 1892626210. Suitable for: Strawberry, Product colour: Black, Stainless steel, Material: Stainless steel. Quantity per pack: 1 pc(s). Country of origin: China, Quantity per pallet layer: 672 pc(s), Quantity per pallet: 2688 pc(s). Length: 91 mm, Width: 50 mm, Height: 28 mm. Package width: 80 mm, Package depth: 135 mm, Package height: 30 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.