WMF logo

WMF Vitalis Aroma roasting pan steam cooker 1 basket(s) Stainless steel, Transparent

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65859
Info modified on:
10 May 2018, 11:17:37
Short summary description WMF Vitalis Aroma roasting pan steam cooker 1 basket(s) Stainless steel, Transparent:

WMF Vitalis Aroma roasting pan, 1 basket(s), Stainless steel, Transparent, Glass, Stainless steel, 6,5 L, 270 mm, 410 mm

Long summary description WMF Vitalis Aroma roasting pan steam cooker 1 basket(s) Stainless steel, Transparent:

WMF Vitalis Aroma roasting pan. Number of baskets: 1 basket(s), Product colour: Stainless steel, Transparent, Material: Glass, Stainless steel. Width: 270 mm, Height: 410 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.