WMF Kansas, Knife set, Stainless steel, Plastic, Stainless steel, Black, 12,7 cm
WMF Kansas. Product type: Knife set, Blade material: Stainless steel, Handle material: Plastic. Blade length: 12,7 cm. Number of products included: 6 pc(s)