WMF logo

WMF Verona 11.8900.9000 flatware set 60 pc(s) Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20136
Info modified on:
24 May 2025, 14:11:39
Short summary description WMF Verona 11.8900.9000 flatware set 60 pc(s) Stainless steel:

WMF Verona 11.8900.9000, 4,37 kg, 385 mm, 485 mm, 55 mm

Long summary description WMF Verona 11.8900.9000 flatware set 60 pc(s) Stainless steel:

WMF Verona 11.8900.9000. Weight: 4,37 kg, Package width: 385 mm, Package depth: 485 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.