WMF 0216.2900.11, 1,3 L, Black, Ceramic, Gas, Halogen, Induction, Sealed plate, Black, Plastic, Glass
WMF 0216.2900.11. Capacity: 1,3 L, Product colour: Black, Suitable for hob types: Ceramic, Gas, Halogen, Induction, Sealed plate. Bottom diameter: 14 cm, Height: 75 mm