WiZ logo

WiZ 8719514261501A motion detector White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   WiZ
Product views:
14005
Info modified on:
17 Jul 2025, 05:53:41
Short summary description WiZ 8719514261501A motion detector White:

WiZ 8719514261501A, White, IP20, Plastic, III, 3 m, AA

Long summary description WiZ 8719514261501A motion detector White:

WiZ 8719514261501A. Product colour: White, International Protection (IP) code: IP20, Housing material: Plastic. Detection distance: 3 m. Battery type: AA, Input voltage: 3 V. Width: 62 mm, Depth: 62 mm, Height: 50 mm. Package width: 7 mm, Package depth: 7 mm, Package height: 13 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.