Whirlpool WW1400, Freestanding, 88 bottle(s), 160 W, Interior light, Silver
Whirlpool WW1400. Appliance placement: Freestanding, Housing colour: Silver, Inner colour: Black. Bottles capacity: 88 bottle(s), Noise level: 40 dB, Total gross capacity: 284 L. Cord length: 1,7 m. Annual energy consumption: 258 kWh, Connected load: 160 W, Energy usage: 0,71 kWh/24h. Width: 596 mm, Depth: 612 mm, Height: 1390 mm