Whirlpool logo

Whirlpool WSC 5513 A+S side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102287
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool WSC 5513 A+S side-by-side refrigerator Freestanding Silver:

Whirlpool WSC 5513 A+S, Freestanding, Silver, 45 dB, 550 L, 335 L, 210 L

Long summary description Whirlpool WSC 5513 A+S side-by-side refrigerator Freestanding Silver:

Whirlpool WSC 5513 A+S. Appliance placement: Freestanding, Product colour: Silver. Noise level: 45 dB, Total gross capacity: 550 L. Fridge gross capacity: 335 L. Freezer net capacity: 210 L, Storage time during power failure: 5 h, Star rating: 4*. Annual energy consumption: 467 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.