Whirlpool logo

Whirlpool WNF8 T1I W fridge-freezer Freestanding 234 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49061
Info modified on:
27 May 2024, 14:06:20
Short summary description Whirlpool WNF8 T1I W fridge-freezer Freestanding 234 L White:

Whirlpool WNF8 T1I W, 234 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool WNF8 T1I W fridge-freezer Freestanding 234 L White:

Whirlpool WNF8 T1I W. Total net capacity: 234 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 234 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 346 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.