Whirlpool logo

Whirlpool WHS1421 Chest freezer Freestanding 132 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75093
Info modified on:
28 Jan 2025, 11:55:43
Short summary description Whirlpool WHS1421 Chest freezer Freestanding 132 L F White:

Whirlpool WHS1421, 132 L, 13 kg/24h, SN-ST, 41 dB, F, White

Long summary description Whirlpool WHS1421 Chest freezer Freestanding 132 L F White:

Whirlpool WHS1421. Freezer net capacity: 132 L, Climate class: SN-ST, Freezing capacity: 13 kg/24h, Storage time during power failure: 28 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 224 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.